IC PC MAIN CLOCK 64QFPN Product overview: 9LRS3165BKLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LRS3165BKLF can be used for catalog matching and distributor lookup.
Intel CPU Servers PC Clock IC 400MHz 1 Output 64-VFQFPN (9x9)
IC PC MAIN CLOCK 64QFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9LRS3165BKLF | 9LRS3165BKLF-ND | 9LRS3165BKLF |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | |
| Package Type | Tray | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |