Renesas Electronics Corporation Clock and Timing IC 9LPRS436CKILF

Description
IC CLK SYNTHESIZER 48VQFN Product overview: 9LPRS436CKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CKILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK SYNTHESIZER 48VQFN Product overview: 9LPRS436CKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CKILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9LPRS436CKILF
Clock and Timing IC 763-9LPRS436CKILF
IC CLK SYNTHESIZER 48VQFN Product overview: 9LPRS436CKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CKILF can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER 48VQFN Product overview: 9LPRS436CKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CKILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-1936-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1936-ND
Application Specific Clock/Timing 800-1936-ND
ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)

ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1338201-9LPRS436CKILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1338201-9LPRS436CKILF
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1338201-9LPRS436CKILF
Win Source Part Number: 1338201-9LPRS436CKIL F Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tray Frequency - Max: 166.67MHz Number of Circuits: 1 Standard Package: 490 Input: Crystal Output: Clock PLL: Yes Main Purpose: ATOM® CPU, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VFQFPN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 9LPRS436 Product Status: Obsolete

Win Source Part Number: 1338201-9LPRS436CKILF
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tray
Frequency - Max: 166.67MHz
Number of Circuits: 1
Standard Package: 490
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: ATOM® CPU, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 9LPRS436
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - 9LPRS436CKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9LPRS436CKILF
Clock/Timing - Application Specific 9LPRS436CKILF
IC CLK SYNTHESIZER 48VQFN

IC CLK SYNTHESIZER 48VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-9LPRS436CKILF 800-1936-ND 1338201-9LPRS436CKILF 9LPRS436CKILF
Product Name Clock and Timing IC Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tray Surface Mount; 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 167 MHz 167 MHz 167 MHz 167 MHz
Unlock Full Specs
to access all available technical data