Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9P935AGLF

Description
Win Source Part Number: 1169018-9P935AGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 600MHz Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR, DDR2 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9P935AGLF,ICS9P93 5AGLF-ND Base Product Number: 9P935 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1169018-9P935AGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 600MHz Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR, DDR2 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9P935AGLF,ICS9P93 5AGLF-ND Base Product Number: 9P935 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1169018-9P935AGLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1169018-9P935AGLF
Win Source Part Number: 1169018-9P935AGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 600MHz Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR, DDR2 Voltage - Supply: 1.7V ~ 1.9V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9P935AGLF,ICS9P93 5AGLF-ND Base Product Number: 9P935 Product Status: Obsolete

Win Source Part Number: 1169018-9P935AGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 600MHz
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR, DDR2
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9P935AGLF,ICS9P935AGLF-ND
Base Product Number: 9P935
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - 9P935AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9P935AGLF
Clock/Timing - Application Specific 9P935AGLF
IC CLK BUF DDR 600MHZ 1CIRC

IC CLK BUF DDR 600MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1169018-9P935AGLF 9P935AGLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details