IC RTC CLK/CALENDAR SPI 16SOIC Product overview: CDP68HC68T1M2 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1M2 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Intersil
Win Source Part Number: 086745-CDP68HC68T1M2
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 32B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 6 V
Current - Timekeeping (Max): 20μA to 500μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR SPI 16-SOIC
IC RTC CLK/CALENDAR SPI 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-CDP68HC68T1M2 | CDP68HC68T1M2-ND | 086745-CDP68HC68T1M2 | CDP68HC68T1M2 | CDP68HC68T1M2 | CDP68HC68T1M2 |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M2 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tube | Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount; 16-SOIC | Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 2.2 to 6 volts | 3 to 6 volts | 3 to 6 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |