The 9P936AFLFT is a low skew dual bank DDR I/II fan-out buffer designed for VIA chipsets. It supports output frequencies of up to 266MHz for DDR I and 400MHz for DDR II, making it suitable for high-speed memory applications. The device features programmable skew and individual output control through SMBus, allowing for precise timing adjustments. It includes a pair of differential feedback pins for synchronization and supports up to two DDR DIMMs. The output-to-output skew is less than 100ps, with output rise and fall times ranging from 650ps to 950ps. The part is housed in a 28-pin SSOP package and is RoHS compliant. It operates within a temperature range of 0°C to +70°C and requires a power supply of 2.5V or 1.8V for DDR outputs.
Memory, DDR, DDR2 Fanout Buffer (Distribution) IC 500MHz 1 Output 28-SSOP
IC FANOUT/BUFF DDR I/II 28SSOP Product overview: 9P936AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P936AFLFT can be used for catalog matching and distributor lookup.
IC FANOUT/BUFF DDR I/II 28SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Clocks |
| Product Number | 9P936AFLFT-ND | 763-9P936AFLFT | 9P936AFLFT |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 2.7 volts | 1.7 to 2.7 volts | |
| Frequency | 500 MHz | 500 MHz | 500 MHz |