Renesas Electronics Corporation Clock and Timing IC CSPT855PGG8

Description
Product overview: CSPT855PGG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPT855PGG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CSPT855PGG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPT855PGG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSPT855PGG8 is a PLL clock driver designed for DDR synchronous DRAM applications, operating within a frequency range of 60MHz to 220MHz. It features low jitter performance with a cycle-to-cycle variation of ±50ps and can distribute one differential clock input to four differential clock outputs. The device supports spread spectrum clocking to reduce electromagnetic interference (EMI) and can enter a low power mode when the input clock frequency falls below 20MHz or when the power-down (PWRDWN) pin is activated. It operates from a 2.5V supply and has a quiescent current consumption of less than 200OºA. The CSPT855 is available in a TSSOP package and is suitable for various DDR memory speeds, including PC1600, PC2100, PC2700, and PC3200.

Datasheet Summary
Powered by GS/AI

The CSPT855PGG8 is a PLL clock driver designed for DDR synchronous DRAM applications, operating within a frequency range of 60MHz to 220MHz. It features low jitter performance with a cycle-to-cycle variation of ±50ps and can distribute one differential clock input to four differential clock outputs. The device supports spread spectrum clocking to reduce electromagnetic interference (EMI) and can enter a low power mode when the input clock frequency falls below 20MHz or when the power-down (PWRDWN) pin is activated. It operates from a 2.5V supply and has a quiescent current consumption of less than 200OºA. The CSPT855 is available in a TSSOP package and is suitable for various DDR memory speeds, including PC1600, PC2100, PC2700, and PC3200.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-CSPT855PGG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-CSPT855PGG8
Clock and Timing IC 763-CSPT855PGG8
Product overview: CSPT855PGG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPT855PGG8 can be used for catalog matching and distributor lookup.

Product overview: CSPT855PGG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPT855PGG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1316146-CSPT855PGG8
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1316146-CSPT855PGG8
Win Source Part Number: 1316146-CSPT855PGG8 Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR Voltage - Supply: 2.3V ~ 2.7V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: CSPT855 Product Status: Obsolete

Win Source Part Number: 1316146-CSPT855PGG8
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 220MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: CSPT855
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - CSPT855PGG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CSPT855PGG8
Clock/Timing - Application Specific CSPT855PGG8
IC CLK BUF DDR 220MHZ 1CIRC

IC CLK BUF DDR 220MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - CSPT855PGG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CSPT855PGG8
Application Specific Clock/Timing CSPT855PGG8
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 220MHz 1 Output 28-TSSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 220MHz 1 Output 28-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-CSPT855PGG8 1316146-CSPT855PGG8 CSPT855PGG8 CSPT855PGG8
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 28-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data