Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 64-VFQFPN (9x9)
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes
DB1200ZL OEM DERIVATIVE + WRTLK
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 800-9ZXL1232EKILF-ND | 71AC4161 | 9ZXL1232EKILF |
| Product Name | Application Specific Clock/Timing | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | ||
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | VFQFPN | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |