CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
DB800ZL "LITE" OEM DERIV + WRTLK
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 71AC4159 | 9ZXL0852EKILF |
| Product Name | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock/Timing - Application Specific |
| Device Type | Clock Buffer; Real Time Clock; Clock Generator | Clock Generator |