Renesas Electronics Corporation Application Specific Clock/Timing 9LPRS436CGLF

Description
ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-TSSOP
Request a Quote Datasheet
Description
ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-1933-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1933-ND
Application Specific Clock/Timing 800-1933-ND
ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-TSSOP

ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-TSSOP

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-9LPRS436CGLF
Clock and Timing IC 763-9LPRS436CGLF
IC CLK SYNTHESIZER 48TSSOP Product overview: 9LPRS436CGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CGLF can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER 48TSSOP Product overview: 9LPRS436CGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS436CGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
993797-9LPRS436CGLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 993797-9LPRS436CGLF
Win Source Part Number: 993797-9LPRS436CGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 166.67MHz Number of Circuits: 1 Standard Package: 39 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: ATOM® CPU, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1933,2266-9LPRS4 36CGLF,ICS9LPRS436CG LF Base Product Number: 9LPRS436 Product Status: Obsolete

Win Source Part Number: 993797-9LPRS436CGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 166.67MHz
Number of Circuits: 1
Standard Package: 39
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: ATOM® CPU, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1933,2266-9LPRS436CGLF,ICS9LPRS436CGLF
Base Product Number: 9LPRS436
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Clocks
Product Number 800-1933-ND 763-9LPRS436CGLF 993797-9LPRS436CGLF
Product Name Application Specific Clock/Timing Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Tube Surface Mount; 48-TFSOP (0.240", 6.10mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11145-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY2309CSXI-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers