Win Source Part Number: 995158-9VRS4339BKLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 200MHz
Standard Package: 260
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CK-Net
Voltage - Supply: 1.05V ~ 1.5V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 9VRS4339BKLF-ND,ICS9
Base Product Number: 9VRS4339
IC CLOCK TIMING 200MHZ 56MLF Product overview: 9VRS4339BKLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9VRS4339BKLF can be used for catalog matching and distributor lookup.
IC CLOCK TIMING 200MHZ 56MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 995158-9VRS4339BKLF | 763-9VRS4339BKLF | 9VRS4339BKLF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | 200MHZ Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 1.05 to 1.5 volts | 1.05 to 1.5 volts |