Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO20
IC RTC CLK/CALENDAR SPI 20-SOIC Product overview: CDP68HC68T1M from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1M can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1160792-CDP68HC68T1M
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR SPI 20SOIC
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295", 7.50mm Width)
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295", 7.50mm Width)
IC RTC CLK/CALENDAR SPI 20-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDP68HC68T1M | 690-CDP68HC68T1M | 1160792-CDP68HC68T1M | CDP68HC68T1M-ND | CDP68HC68T1M | CDP68HC68T1M | CDP68HC68T1M |
| Product Name | SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Bus Interface | CMOS | SPI; SPI | |||||
| Package Type | SOP | Rail/Tube | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |