Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9LPRS355BGLF

Description
Win Source Part Number: 991949-9LPRS355BGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 2.5V ~ 3.3V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9LPRS355BGLF,ICS9 LPRS355BGLF-ND Base Product Number: 9LPRS355
Request a Quote Datasheet
Description
Win Source Part Number: 991949-9LPRS355BGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 2.5V ~ 3.3V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9LPRS355BGLF,ICS9 LPRS355BGLF-ND Base Product Number: 9LPRS355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
991949-9LPRS355BGLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 991949-9LPRS355BGLF
Win Source Part Number: 991949-9LPRS355BGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Number of Circuits: 1 Standard Package: 28 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Voltage - Supply: 2.5V ~ 3.3V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9LPRS355BGLF,ICS9 LPRS355BGLF-ND Base Product Number: 9LPRS355

Win Source Part Number: 991949-9LPRS355BGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Number of Circuits: 1
Standard Package: 28
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9LPRS355BGLF,ICS9LPRS355BGLF-ND
Base Product Number: 9LPRS355

Buy Now Datasheet
Clock and Timing IC - 763-9LPRS355BGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-9LPRS355BGLF
Clock and Timing IC 763-9LPRS355BGLF
IC CLK SYNTHESIZER CK505 64TSSOP Product overview: 9LPRS355BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS355BGLF can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER CK505 64TSSOP Product overview: 9LPRS355BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS355BGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - 9LPRS355BGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9LPRS355BGLF
Clock/Timing - Application Specific 9LPRS355BGLF
IC CLK SYNTHESIZER CK505 64TSSOP

IC CLK SYNTHESIZER CK505 64TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 991949-9LPRS355BGLF 763-9LPRS355BGLF 9LPRS355BGLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 64-TFSOP (0.240", 6.10mm Width) Tube Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data