Renesas Electronics Corporation SOIC Clock and Timing IC EL4584CSZ-T7

Description
IC GENLOCK HORZ 4FSC 16-SOIC Product overview: EL4584CSZ-T7 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4584CSZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GENLOCK HORZ 4FSC 16-SOIC Product overview: EL4584CSZ-T7 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4584CSZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-EL4584CSZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-EL4584CSZ-T7
SOIC Clock and Timing IC 728-EL4584CSZ-T7
IC GENLOCK HORZ 4FSC 16-SOIC Product overview: EL4584CSZ-T7 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4584CSZ-T7 can be used for catalog matching and distributor lookup.

IC GENLOCK HORZ 4FSC 16-SOIC Product overview: EL4584CSZ-T7 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4584CSZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4584CSZ-T7
203598-EL4584CSZ-T7
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4584CSZ-T7 203598-EL4584CSZ-T7
Manufacturer: Intersil Win Source Part Number: 203598-EL4584CSZ-T7 Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 203598-EL4584CSZ-T7
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4584CSZ-T7 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
EL4584CSZ-T7
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers EL4584CSZ-T7
IC GENLOCK HORZ 4FSC 16-SOIC

IC GENLOCK HORZ 4FSC 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - EL4584CSZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
EL4584CSZ-T7
Clock Generators, PLLs, Frequency Synthesizers EL4584CSZ-T7
Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-EL4584CSZ-T7 203598-EL4584CSZ-T7 EL4584CSZ-T7 EL4584CSZ-T7
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4584CSZ-T7 Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS, TTL CMOS; TTL; CMOS, TTL CMOS; TTL; CMOS, TTL
Package Type Reel - TR Surface Mount; 16-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Frequency 36 MHz 36 MHz 36 MHz 36 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data