Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 20-LCC (J-Lead)
Manufacturer: Intersil Corporation
Win Source Part Number: 1163474-CS82C84A
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC CLOCK GENERATOR 20PLCC Product overview: CS82C84A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS82C84A can be used for catalog matching and distributor lookup.
Processor Specific Clock Generator, 24MHz, CMOS, PQCC20
IC CLOCK GENERATOR 20PLCC
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 20-LCC (J-Lead)
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 20-LCC (J-Lead)
IC CLOCK GEN 5V 25MHZ 20-PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CS82C84A-ND | 1163474-CS82C84A | 728-CS82C84A | CS82C84A | CS82C84A | CS82C84A | CS82C84A |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS82C84A | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator, Clock Synchronizer, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | TTL | TTL | CMOS | TTL; TTL | TTL; TTL | ||
| Package Type | Surface Mount; 20-LCC (J-Lead) | Tube | Surface Mount; 20-LCC (J-Lead) | Surface Mount; Surface Mount | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |