IC DB1200ZL OEM MUX DERIV 72QFN Product overview: 9ZML1252EKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9ZML1252EKILF can be used for catalog matching and distributor lookup.
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:12Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes
IC DB1200ZL OEM MUX DERIV 72QFN
IC DB1200ZL OEM MUX DERIV 72QFN
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-9ZML1252EKILF | 71AC4148 | 9ZML1252EKILF | 9ZML1252EKILF |
| Product Name | Clock and Timing IC | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Tray | QFN | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |