Renesas Electronics Corporation Application Specific Clock/Timing CSPU877DBVG

Description
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet
Description
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 52-CABGA (4.5x7.0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - CSPU877DBVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CSPU877DBVG
Application Specific Clock/Timing CSPU877DBVG
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 52-CABGA (4.5x7.0)

Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 52-CABGA (4.5x7.0)

Buy Now Datasheet
Clock/Timing - Application Specific - CSPU877DBVG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CSPU877DBVG
Clock/Timing - Application Specific CSPU877DBVG
IC PLL CLK DVR SDRAM 52-CABGA

IC PLL CLK DVR SDRAM 52-CABGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number CSPU877DBVG CSPU877DBVG
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B12733-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22393FXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers