Manufacturer: Intersil
Win Source Part Number: 115958-CS82C84AZ
Packaging: Tube/Rail
Type: Clock Generator, Clock Synchronizer, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 20-LCC (J-Lead)
IC CLOCK GENERATOR 20PLCC Product overview: CS82C84AZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CS82C84AZ can be used for catalog matching and distributor lookup.
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 20-LCC (J-Lead)
IC DRIVER CLOCK GENERATOR 20PLCC
IC DRIVER CLOCK GENERATOR 20PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 115958-CS82C84AZ | CS82C84AZ-ND | 728-CS82C84AZ | CS82C84AZ | CS82C84AZ | CS82C84AZ |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CS82C84AZ | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Clock Synchronizer, Fanout Distribution; Clock Generator | Clock Generator | |
| Bus Interface | TTL; TTL | TTL | TTL | TTL; TTL | TTL; TTL | |
| Package Type | Surface Mount; 20-PLCC (9x9) | Surface Mount; 20-LCC (J-Lead) | Tube | Surface Mount; 20-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |