Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ509LTGI8

Description
LGA 3.00X3.00X1.10 MM, 0.50MM PI
Datasheet
Description
LGA 3.00X3.00X1.10 MM, 0.50MM PI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1008BQ509LTGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1008BQ509LTGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ509LTGI8
LGA 3.00X3.00X1.10 MM, 0.50MM PI

LGA 3.00X3.00X1.10 MM, 0.50MM PI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 9FGV1008BQ509LTGI8 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
9FGV1008BQ509LTGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ509LTGI8
LGA 3.00X3.00X1.10 MM, 0.50MM PI

LGA 3.00X3.00X1.10 MM, 0.50MM PI

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 9FGV1008BQ509LTGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
9FGV1008BQ509LTGI8
Clock Generators, PLLs, Frequency Synthesizers 9FGV1008BQ509LTGI8
Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Clock Generator IC 325MHz 1 16-TFLGA Exposed Pad

Buy Now

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9FGV1008BQ509LTGI8 9FGV1008BQ509LTGI8 9FGV1008BQ509LTGI8
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 16-TFLGA Exposed Pad
Frequency 325 MHz 325 MHz 325 MHz
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; LP-HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LP-HCSL, LVCMOS, LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308ZI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Clock and Timing IC - 728-SI5310-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details