Memory, DDR, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 220MHz 1 Output 40-VFQFPN (6x6)
IC CLK BUF DDR 220MHZ 1CIRC Product overview: CSPT857CNLG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 220MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPT857CNLG8 can be used for catalog matching and distributor lookup.
Memory, DDR, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 220MHz 1 Output 40-VFQFPN (6x6)
IC CLK BUF DDR 220MHZ 1CIRC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CSPT857CNLG8-ND | 763-CSPT857CNLG8 | CSPT857CNLG8 | CSPT857CNLG8 |
| Product Name | Application Specific Clock/Timing | 220MHZ Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Driver | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |