Renesas Electronics Corporation Clock/Timing - Application Specific CSPU877BVG

Description
IC PLL CLK DVR SDRAM 56-CABGA
Datasheet
Description
IC PLL CLK DVR SDRAM 56-CABGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - CSPU877BVG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CSPU877BVG
Clock/Timing - Application Specific CSPU877BVG
IC PLL CLK DVR SDRAM 56-CABGA

IC PLL CLK DVR SDRAM 56-CABGA

Supplier's Site Datasheet
Application Specific Clock/Timing - CSPU877BVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CSPU877BVG
Application Specific Clock/Timing CSPU877BVG
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 56-CABGA (4.5x7.0)

Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 56-CABGA (4.5x7.0)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CSPU877BVG CSPU877BVG
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; 56-TFBGA
Frequency 340 MHz 340 MHz
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285S-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
9 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-16A-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details