DB1500ZL OEM DERIV "LITE"
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:15Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9ZXL1550DKILF | 71AC4165 |
| Product Name | Clock/Timing - Application Specific | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas |
| Device Type | Clock Generator | Clock Buffer; Real Time Clock; Clock Generator |