"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR SPI 20SOIC Product overview: CDP68HC68T1M96 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1M96 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 202457-CDP68HC68T1M9
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 32B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 6 V
Current - Timekeeping (Max): 20μA to 500μA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR SPI 20-SOIC
IC RTC CLK/CALENDAR SPI 20-SOIC
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295", 7.50mm Width)
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 20-SOIC (0.295", 7.50mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDP68HC68T1M96-ND | 690-CDP68HC68T1M96 | 202457-CDP68HC68T1M96 | CDP68HC68T1M96 | CDP68HC68T1M96 | CDP68HC68T1M96 |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1M96 | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | Surface Mount; 20-SOIC | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 2.2 to 6 volts | 3 to 6 volts | 3 to 6 volts |