Manufacturer: Intersil
Win Source Part Number: 079941-CDP68HC68T1E
Packaging: Tray
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: Through Hole
Memory Size: 32B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 6 V
Current - Timekeeping (Max): 20μA to 500μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-DIP (0.300"", 7.62mm)"
IC RTC CLK/CALENDAR SPI 16-DIP Product overview: CDP68HC68T1E from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1E can be used for catalog matching and distributor lookup.
Real Time Clock, 0 Timer(s)
IC RTC CLK/CALENDAR SPI 16-DIP
IC RTC CLK/CALENDAR SPI 16DIP
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-DIP (0.300", 7.62mm)
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 079941-CDP68HC68T1E | CDP68HC68T1E-ND | 690-CDP68HC68T1E | CDP68HC68T1E | CDP68HC68T1E | CDP68HC68T1E | CDP68HC68T1E |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1E | Real Time Clocks | DIP Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | DIP; PDIP; 16-PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP | DIP; Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 2.2 to 6 volts | 3 to 6 volts | 3 to 6 volts |