PCI Express (PCIe) Clock Generator IC 25MHz 1 Output 24-VFQFPN (4x4)
PCI Express (PCIe) Clock Generator IC 25MHz 1 Output 24-VFQFPN (4x4)
IC CLK GENERATOR PCIE 24VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-9SQL4952CNLGI-ND | 9SQL4952CNLGI | 9SQL4952CNLGI |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |