The CSP2510DPG8 is a phase-lock loop (PLL) clock driver designed for synchronous DRAM applications, operating at a supply voltage of 3.3V. It features a zero delay buffer that distributes one clock input to ten outputs, ensuring low skew and low jitter performance. The device operates within a frequency range of 50MHz to 175MHz, with a phase error of less than ±150ps and peak-to-peak jitter of less than ±75ps at 166MHz. The CSP2510DPG8 includes an external feedback pin (FBIN) for synchronizing outputs to the clock input signal, eliminating the need for external RC networks for PLL loop stability. It also offers output enable control, allowing the outputs to be disabled to a logic-low state. The device is packaged in a 24-pin TSSOP and is specified for operation in a temperature range of 0°C to +85°C, with an industrial version available for -40°C to +85°C. This product is suitable for applications in PC motherboards and workstations.
"Driver, PLL, Zero Delay Buffer IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
Driver, PLL, Zero Delay Buffer IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC CLK DVR PLL ZDB 1:10 24TSSOP
IC CLK DVR PLL ZDB 1:10 24TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CSP2510DPG8-ND | CSP2510DPG8 | CSP2510DPG8 | CSP2510DPG8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Driver, PLL, Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |