IC CLOCK TIMING 200MHZ 48VFQFPN Product overview: 9VRS4338DKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9VRS4338DKLFT can be used for catalog matching and distributor lookup.
Intel Atomic™, PCI Express (PCIe) IC 200MHz Output 48-VFQFPN (6x6)
IC CLOCK TIMING 200MHZ 48VFQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-9VRS4338DKLFT | 800-2940-2-ND | 9VRS4338DKLFT |
| Product Name | 200MHZ Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Package Type | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.05 to 1.5 volts | 1.05 to 1.5 volts | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |