Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316630-9ZXL0451EKIL
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Fanout Buffer, Zero Delay Buffer
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: HCSL
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: 800-9ZXL0451EKILF
RoHS Status: ROHS3 Compliant
IC FANOUT BUFFER 32VFQFPN Product overview: 9ZXL0451EKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9ZXL0451EKILF can be used for catalog matching and distributor lookup.
IC FANOUT CLOCK BUFFER PCIE 32VF
IC FANOUT CLOCK BUFFER PCIE 32VF
IC FANOUT BUFFER 32VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1316630-9ZXL0451EKILF | 728-9ZXL0451EKILF | 9ZXL0451EKILF | 9ZXL0451EKILF | 9ZXL0451EKILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Fanout Buffer, Zero Delay Buffer; Clock Generator | Fanout Buffer, Zero Delay Buffer; Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount |