The 71AC4152 is a clock buffer IC designed for high-performance applications, supporting a frequency of 400 MHz and operating within a temperature range of -40 to 85 degrees Celsius. It features six low-power HCSL output pairs, which help reduce board space by eliminating the need for multiple external resistors. The device is compatible with various PCIe clocking architectures, including common clocked and independent reference modes, and supports spread spectrum for EMI reduction. Key specifications include cycle-to-cycle jitter of less than 50 ps, output-to-output skew of less than 50 ps, and phase jitter performance suitable for PCIe Gen4 applications, with a maximum of 0.5 ps rms. The 71AC4152 is housed in a compact 40-QFN package, making it suitable for space-constrained designs.
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
DB600ZL OEM DERIVATIVE "LITE"
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 71AC4152 | 9ZXL0651EKILF |
| Product Name | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock/Timing - Application Specific |
| Device Type | Clock Buffer; Real Time Clock; Clock Generator | Clock Generator |