IC PLL DRIVER ZD BUFFER 24TSSOP Product overview: CSP2510CPGG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CSP2510CPGG can be used for catalog matching and distributor lookup.
"PLL Driver, Zero Delay Buffer IC 140MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC CLK DVR ZD BUFFER PLL 24TSSOP
IC CLK DVR ZD BUFFER PLL 24TSSOP
PLL Driver, Zero Delay Buffer IC 140MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL DRIVER ZD BUFFER 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CSP2510CPGG | 800-1706-5-ND | CSP2510CPGG | CSP2510CPGG | CSP2510CPGG | CSP2510CPGG |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz |