Renesas Electronics Corporation Clock and Timing IC 9LPRS477DKLFT

Description
IC CLOCK SYNTHESIZER 64VFQFPN Product overview: 9LPRS477DKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS477DKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK SYNTHESIZER 64VFQFPN Product overview: 9LPRS477DKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS477DKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9LPRS477DKLFT
Clock and Timing IC 763-9LPRS477DKLFT
IC CLOCK SYNTHESIZER 64VFQFPN Product overview: 9LPRS477DKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS477DKLFT can be used for catalog matching and distributor lookup.

IC CLOCK SYNTHESIZER 64VFQFPN Product overview: 9LPRS477DKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS477DKLFT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
994031-9LPRS477DKLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 994031-9LPRS477DKLFT
Win Source Part Number: 994031-9LPRS477DKLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 48MHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: Crystal Output: Clock, Crystal PLL: Yes Main Purpose: AMD CPU, SATA/SRC Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Other Names: 800-9LPRS477DKLFTTR

Win Source Part Number: 994031-9LPRS477DKLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 48MHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Crystal
Output: Clock, Crystal
PLL: Yes
Main Purpose: AMD CPU, SATA/SRC
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Other Names: 800-9LPRS477DKLFTTR

Buy Now
Clock/Timing - Application Specific - 9LPRS477DKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9LPRS477DKLFT
Clock/Timing - Application Specific 9LPRS477DKLFT
IC CLOCK SYNTHESIZER 64VFQFPN

IC CLOCK SYNTHESIZER 64VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-9LPRS477DKLFT 994031-9LPRS477DKLFT 9LPRS477DKLFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Bus Interface Clock, Crystal Clock, Crystal
Package Type Tape & Reel (TR) Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 48 MHz 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data