"Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC PLL VIDEO GP 36MHZ 16-SOIC
IC PLL VIDEO GP 36MHZ 16-SOIC
Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | EL4585CS-T7-ND | EL4585CS-T7 | EL4585CS-T7 | EL4585CS-T7 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 5 volts | 5 volts | 5 volts |