IC GENLOCK HORZ 4FSC 16-SOIC
Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154", 3.90mm Width)
IC GENLOCK HORZ 4FSC 16-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | EL4584CSZ-T13 | EL4584CSZ-T13 | EL4584CSZ-T13 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Lock Loop (PLL); Clock Generator | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Frequency | 36 MHz | 36 MHz | 36 MHz |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL |