Memory, DDR2, SDRAM PLL Clock Driver IC 410MHz 1 Output 40-VFQFPN (6x6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | CSPUA877BNLGI |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Driver |
| Bus Interface | Clock |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |