The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a TTL/CMOS-compatible pixel clock (CLK OUT) which is a multiple of the TV horizontal scan rate and phase locked to it.brbr The reference signal is a horizontal sync signal, TTL/CMOS format, which can be easily derived from an analog composite video signal with the EL4583 sync separator. An input signal to "coast" is provided for applications where periodic disturbances are present in the reference video timing such as VTR head switching. The lock detector output indicates correct lock.brbr The divider ratio is four ratios for NTSC and four similar ratios for the PAL video timing standards by external selection of three control pins. These four ratios have been selected for common video applications including 8FsubSC/sub, 6FsubSC/sub, 27MHz (CCIR 601 format) and square picture elements used in some workstation graphics. To generate 4FsubSC/sub, 3FsubSC/sub, 13.5MHz (CCIR 601 format) etc., use the EL4584, which does not have the additional divide-by-two stage of the EL4585.brbr For applications where these frequencies are inappropriate or for general purpose PLL applications the internal divider can be bypassed and an external divider chain used.
IC PHASE LOCK LOOP 16SOIC Product overview: EL4585CSZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-EL4585CSZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 051111-EL4585CSZ
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154"", 3.90mm Width)"
PHASE LOCK LOOP, 36MHZ, 16-SOIC; PLL Type:Clock Generation; Frequency:36MHz; No. of Pins:16Pins; PLL Case Style:SOIC; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC PHASE LOCK LOOP 16SOIC
IC PLL VIDEO GP 36MHZ 16-SOIC
Phase Lock Loop (PLL) IC 36MHz 1 16-SOIC (0.154", 3.90mm Width)
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | EL4585CSZ | 728-EL4585CSZ | 051111-EL4585CSZ | EL4585CSZ-ND | 57K3178 | EL4585CSZ | EL4585CSZ | EL4585CSZ |
| Product Name | Horizontal Genlock, 8FSC | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - EL4585CSZ | Clock Generators, PLLs, Frequency Synthesizers | Phase Lock Loop, 36Mhz, 16-Soic; Pll Type Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Real Time Clock | Clock Generator | Clock Generator | Phase Lock Loop (PLL); Clock Generator | Clock Generator | |||
| Package Type | SOIC | Tube | Surface Mount; 16-SOIC | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Bus Interface | CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |||
| Supply Voltage | 5 volts | 5 volts | 5 volts | ? to 5 volts | 5 volts | 5 volts |