Intel CPU, Timing Control Hub™ Clock/Frequency Synthesizer, Multiplexer IC 133.33MHz 1 Output 32-VFQFPN (5x5)
IC TIMING CTRL HUB PROG 32MLF
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9LRS3187BKLF-ND | 9LRS3187BKLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |