Renesas Electronics Corporation Application Specific Clock/Timing CSPU877ANLG8

Description
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 40-VFQFPN (6x6)
Datasheet
Description
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 40-VFQFPN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - CSPU877ANLG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CSPU877ANLG8
Application Specific Clock/Timing CSPU877ANLG8
Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 40-VFQFPN (6x6)

Memory, DDR2, SDRAM Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 340MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - CSPU877ANLG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CSPU877ANLG8
Clock/Timing - Application Specific CSPU877ANLG8
IC PLL CLK DVR SDRAM 40-VFQFPN

IC PLL CLK DVR SDRAM 40-VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number CSPU877ANLG8 CSPU877ANLG8
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers