Manufacturer: Intersil
Win Source Part Number: 136573-CP82C84AZ
Packaging: Tube/Rail
Type: Clock Generator, Clock Synchronizer, Fanout Distribution
Number of Circuits: 1
Mounting: Through Hole
Input: TTL
Output: TTL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 18-DIP (0.300"", 7.62mm)"
IC CLOCK GENERATOR 18DIP Product overview: CP82C84AZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CP82C84AZ can be used for catalog matching and distributor lookup.
CLOCK GENERATOR DRIVER, 82C84, DIP; Clock IC Type:Clock Driver; Frequency:25MHz; No. of Outputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:18; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC CLOCK GENERATOR 18DIP
IC CLK GEN 5V 25MHZ 18-DIP
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 18-DIP (0.300", 7.62mm)
IC CLK GEN 5V 25MHZ 18-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 136573-CP82C84AZ | CP82C84AZ-ND | 728-CP82C84AZ | 96K8076 | CP82C84AZ | CP82C84AZ | CP82C84AZ | CP82C84AZ |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CP82C84AZ | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generator Driver, 82C84, Dip; Clock Ic Type Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Driver; Real Time Clock; Clock Driver; Clock Generator | Clock Generator, Clock Synchronizer, Fanout Distribution; Clock Generator | Clock Generator, Clock Synchronizer, Fanout Distribution; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | TTL; TTL | TTL | TTL | TTL; TTL | TTL | TTL; TTL | ||
| Package Type | DIP; PDIP; 18-PDIP | Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" | Tube | DIP | DIP; Through Hole | DIP; 18-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |