"PLL Driver, Zero Delay Buffer IC 140MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
IC PLL DRIVER ZD BUFFER 24TSSOP
PLL Driver, Zero Delay Buffer IC 140MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL CLK DRIVER 3.3V 24-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CSP2510CPGI-ND | CSP2510CPGI | CSP2510CPGI | CSP2510CPGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | PLL Driver, Zero Delay Buffer; Clock Generator | Clock Driver | Clock Generator |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |