The CDP68HC68T1 Real-Time Clock provides a time/calendar function, a 32 byte static RAM, and a 3 wire Serial Peripheral Interface (SPI Bus). The primary function of the clock is to divide down a frequency input that can be supplied by the on-board oscillator in conjunction with an external crystal or by an external clock source. The internal oscillator can operate with a 32kHz, 1MHz, 2MHz, or 4MHz crystal. An external clock source with a 32kHz, 1MHz, 2MHz, 4MHz, 50Hz or 60Hz frequency can be used to drive the CDP68HC68T1. The time registers hold seconds, minutes, and hours, while the calendar registers hold day-of-week, date, month, and year information. The data is stored in BCD format. In addition, 12 or 24 hour operation can be selected. In 12 hour mode, an AM/PM indicator is provided. The T1 has a programmable output which can provide one of seven outputs for use elsewhere in the system.brbr Computer handshaking is controlled with a "wired-OR" interrupt output. The interrupt can be programmed to provide a signal as the result of: ol liAn alarm programmed to occur at a predetermined combination of seconds, minutes, and hours./li liOne of 15 periodic interrupts ranging from sub-second to once per day frequency./li liA power fail detect. The PSE output and the VSYS input are used for external power control. The span style="text-decorati
Manufacturer: Intersil
Win Source Part Number: 202456-CDP68HC68T1EZ
Packaging: Tray
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: Through Hole
Memory Size: 32B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 6 V
Current - Timekeeping (Max): 20μA to 500μA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-DIP (0.300"", 7.62mm)"
IC RTC CLK/CALENDAR SPI 16DIP Product overview: CDP68HC68T1EZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-CDP68HC68T1EZ can be used for catalog matching and distributor lookup.
REAL TIME CLOCK, -40 TO 85DEG C; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:3V; Supply Voltage Max:6V; Clock IC Case Style:DIP; No. of Pins:16Pins; IC Interface Type:SPI RoHS Compliant: Yes
IC RTC CLK/CALENDAR SPI 16-DIP
Real Time Clock (RTC) IC Clock/Calendar 32B SPI 16-DIP (0.300", 7.62mm)
IC RTC CLK/CALENDAR SPI 16DIP
IC RTC CLK/CALENDAR SPI 16-DIP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDP68HC68T1EZ | 202456-CDP68HC68T1EZ | CDP68HC68T1EZ-ND | 690-CDP68HC68T1EZ | 89K9801 | CDP68HC68T1EZ | CDP68HC68T1EZ | CDP68HC68T1EZ | CDP68HC68T1EZ |
| Product Name | CMOS Serial Real-Time Clock With RAM and Power Sense/Control | Clock/Timing - Clock/Timing - Real Time Clocks - CDP68HC68T1EZ | Real Time Clocks | Clock and Timing IC | Real Time Clock, -40 To 85Deg C; Date Format Renesas | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | PDIP; SOIC | DIP; PDIP; 16-PDIP | Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" | Tube | DIP | DIP; Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | DIP; Through Hole | |
| Supply Voltage | 3 to 6 volts | 2.2 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |