DB1900ZL OEM DERIV "LITE" Product overview: 9ZXL1950DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9ZXL1950DKILF can be used for catalog matching and distributor lookup.
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:19Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:72Pins; Operating Temperature RoHS Compliant: Yes
DB1900ZL OEM DERIV "LITE"
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9ZXL1950DKILF | 71AC4167 | 9ZXL1950DKILF |
| Product Name | Clock and Timing IC | Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | ||
| Package Type | Tray | VFQFPN | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |