Renesas Electronics Corporation Application Specific Clock/Timing 9ZXL0832EKILF

Description
Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 48-VFQFPN (6x6)
Request a Quote Datasheet
Description
Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 48-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-9ZXL0832EKILF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-9ZXL0832EKILF-ND
Application Specific Clock/Timing 800-9ZXL0832EKILF-ND
Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 48-VFQFPN (6x6)

Intel QPI, PCI Express (PCIe) IC 400MHz 1 Output 48-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - 9ZXL0832EKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9ZXL0832EKILF
Clock/Timing - Application Specific 9ZXL0832EKILF
DB800ZL OEM DERIVATIVE + WRTLK

DB800ZL OEM DERIVATIVE + WRTLK

Supplier's Site Datasheet
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas - 71AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas
71AC4156
Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas 71AC4156
CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

CLK BUFFER, 400MHZ, -40 TO 85DEG C; Clock IC Type:Clock Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 800-9ZXL0832EKILF-ND 9ZXL0832EKILF 71AC4156
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Clk Buffer, 400Mhz, -40 To 85Deg C; Clock Ic Type Renesas
Bus Interface HCSL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount VFQFPN
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data