IC CLOCK GENERATOR 18DIP Product overview: CP82C84A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CP82C84A can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1162777-CP82C84A
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
"Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 18-DIP (0.300"", 7.62mm)"
CLOCK GENERATOR-DRIVER
IC CLK GEN 5V 25MHZ 18-DIP
IC CLK GEN 5V 25MHZ 18-DIP
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 18-DIP (0.300", 7.62mm)
Clock Generator, Clock Synchronizer, Fanout Distribution IC 25MHz 1 18-DIP (0.300", 7.62mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CP82C84A | 1162777-CP82C84A | CP82C84A-ND | CP82C84A | CP82C84A | CP82C84A | CP82C84A |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CP82C84A | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | TTL | TTL | TTL | TTL; TTL | TTL; TTL | ||
| Package Type | Tube | Through Hole; DIP; "18-DIP (0.300"", 7.62mm)" | DIP; Through Hole | Through Hole | DIP; 18-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Frequency | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz |