Renesas Electronics Corporation Application Specific Clock/Timing 9LPRS477CKLF

Description
AMD CPU, SATA/SRC IC 1 Output 64-VFQFPN (9x9)
Request a Quote Datasheet
Description
AMD CPU, SATA/SRC IC 1 Output 64-VFQFPN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9LPRS477CKLF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9LPRS477CKLF-ND
Application Specific Clock/Timing 9LPRS477CKLF-ND
AMD CPU, SATA/SRC IC 1 Output 64-VFQFPN (9x9)

AMD CPU, SATA/SRC IC 1 Output 64-VFQFPN (9x9)

Buy Now Datasheet
Clock/Timing - Application Specific - 9LPRS477CKLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9LPRS477CKLF
Clock/Timing - Application Specific 9LPRS477CKLF
IC CLK SYNTHESIZER 64VFQFPN

IC CLK SYNTHESIZER 64VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9LPRS477CKLF-ND 9LPRS477CKLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09314-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
170MHZ Clock and Timing IC - 728-CY23FS04ZXC-2T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers