CXWL0004-GF-QFN -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Renesas Electronics Corporation
Clock/Timing - Clock Buffers, Drivers
CXWL0004-GF-QFN
Description
CXWL0004-GF-QFN
-
Lingto Electronic Limited
Datasheet
Description
CXWL0004-GF-QFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
CXWL0004-GF-QFN |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; 8-WCDFN
Supply Voltage
1 to 4.4 volts
View Details
4 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
2450 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Driver
Package Type
SSOP
Supply Voltage
3.3 volts
View Details
8 suppliers