Intel Atomic™, PCI Express (PCIe) IC 200MHz Output
IC CLOCK TIMING 200MHZ 48VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9VRS4338DKILFT-ND | 9VRS4338DKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.05 to 1.5 volts | |
| Frequency | 200 MHz | 200 MHz |