Renesas Electronics Corporation Clock and Timing IC 9LPRS501SKLFT

Description
IC CK505 VREG RES 64-VFQFPN Product overview: 9LPRS501SKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS501SKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CK505 VREG RES 64-VFQFPN Product overview: 9LPRS501SKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS501SKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-9LPRS501SKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-9LPRS501SKLFT
Clock and Timing IC 763-9LPRS501SKLFT
IC CK505 VREG RES 64-VFQFPN Product overview: 9LPRS501SKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS501SKLFT can be used for catalog matching and distributor lookup.

IC CK505 VREG RES 64-VFQFPN Product overview: 9LPRS501SKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPRS501SKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 9LPRS501SKLFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9LPRS501SKLFT-ND
Application Specific Clock/Timing 9LPRS501SKLFT-ND
Intel CK505, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 64-VFQFPN (9x9)

Intel CK505, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 64-VFQFPN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1316221-9LPRS501SKLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1316221-9LPRS501SKLFT
Win Source Part Number: 1316221-9LPRS501SKLF T Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 9LPRS501 Product Status: Obsolete

Win Source Part Number: 1316221-9LPRS501SKLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CK505, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 9LPRS501
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - 9LPRS501SKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9LPRS501SKLFT
Clock/Timing - Application Specific 9LPRS501SKLFT
IC CK505 VREG RES 64-VFQFPN

IC CK505 VREG RES 64-VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-9LPRS501SKLFT 9LPRS501SKLFT-ND 1316221-9LPRS501SKLFT 9LPRS501SKLFT
Product Name Clock and Timing IC Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 64-VFQFN Exposed Pad Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data