Win Source Part Number: 1356965-9ZML1232BKLF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Base Product Number: 9ZML1232
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
PLL: Yes with Bypass
Input: HCSL
Frequency - Max: 110MHz
Divider/Multiplier: No/Yes
IC 110MHz 1 72-VFQFN Exposed Pad
IC CLOCK BUFFER MUX 72QFN Product overview: 9ZML1232BKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9ZML1232BKLFT can be used for catalog matching and distributor lookup.
IC CLOCK BUFFER MUX 72QFN
IC CLOCK BUFFER MUX 72QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1356965-9ZML1232BKLFT | 9ZML1232BKLFT-ND | 728-9ZML1232BKLFT | 9ZML1232BKLFT | 9ZML1232BKLFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | 1 | |
| Package Type | 72-VFQFN Exposed Pad | Surface Mount; 72-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |