IC CLOCK AND TIMING
ATOM® CPU, PCI Express (PCIe) Clock Generator IC 166.67MHz 1 Output 48-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9LPRS436CGLF-INT | 9LPRS436CGLF-INT |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Frequency | 167 MHz | 167 MHz |
| Bus Interface | Clock, Crystal |