Renesas Electronics Corporation Clock and Timing IC HD3-4702-9

Description
BAUD RATE GENERATOR, 4702, DIP16 - More Details Product overview: HD3-4702-9 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HD3-4702-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BAUD RATE GENERATOR, 4702, DIP16 - More Details Product overview: HD3-4702-9 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HD3-4702-9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-HD3-4702-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-HD3-4702-9
Clock and Timing IC 728-HD3-4702-9
BAUD RATE GENERATOR, 4702, DIP16 - More Details Product overview: HD3-4702-9 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HD3-4702-9 can be used for catalog matching and distributor lookup.

BAUD RATE GENERATOR, 4702, DIP16 - More Details Product overview: HD3-4702-9 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-HD3-4702-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HD3-4702-9
204654-HD3-4702-9
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HD3-4702-9 204654-HD3-4702-9
Manufacturer: Intersil Win Source Part Number: 204654-HD3-4702-9 Packaging: Tube/Rail Type: Bit Rate Generator Number of Circuits: 1 Mounting: Through Hole Input: Clock, Crystal Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204654-HD3-4702-9
Packaging: Tube/Rail
Type: Bit Rate Generator
Number of Circuits: 1
Mounting: Through Hole
Input: Clock, Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-HD3-4702-9 204654-HD3-4702-9
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - HD3-4702-9
Package Type Rail/Tube DIP; PDIP; 16-PDIP
Frequency 2.46 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data