IC BUFFER PCIE Z 72VFQFPN Product overview: 9ZX21901CKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9ZX21901CKLFT can be used for catalog matching and distributor lookup.
Intel QPI, PCI Express (PCIe) Clock Buffer/Driver IC 400MHz 1 Output 72-VFQFPN (10x10)
IC BUFFER PCIE Z 72VFQFPN
ZERO DELAY BUFF, 133.33MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9ZX21901CKLFT | 9ZX21901CKLFT | 9ZX21901CKLFT | 50AH2953 |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Zero Delay Buff, 133.33Mhz, 0 To 70Deg C Rohs Compliant Renesas |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 400 MHz | 400 MHz | 400 MHz |